Cornell Dubilier Aluminum Electrolytic Capacitor 290Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS291T400R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 290UF, 400V, +50%, -10%, SCREW; Capacitance:290µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.32ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 290UF, 400V, +50%, -10%, SCREW; Capacitance:290µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.32ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 290Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H1128 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 290Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H1128
Aluminum Electrolytic Capacitor 290Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H1128
ALUMINUM ELECTROLYTIC CAPACITOR 290UF, 400V, +50%, -10%, SCREW; Capacitance:290µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.32ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 290UF, 400V, +50%, -10%, SCREW; Capacitance:290µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.32ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1128
Product Name Aluminum Electrolytic Capacitor 290Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 290 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers