ALUMINUM ELECTROLYTIC CAPACITOR 26000UF, 16V, +75, -10%, SCREW; Capacitance:26000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 65H4201 |
| Product Name | Aluminum Electrolytic Capacitor 26000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 26000 microF |