Cornell Dubilier Aluminum Electrolytic Capacitor 2600Uf, Screw; Capacitance Cornell Dubilier CGS262TXX5C3PL

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2600UF, SCREW; Capacitance:2600µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:130mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2600UF, SCREW; Capacitance:2600µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:130mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2600Uf, Screw; Capacitance Cornell Dubilier - 84H9848 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2600Uf, Screw; Capacitance Cornell Dubilier
84H9848
Aluminum Electrolytic Capacitor 2600Uf, Screw; Capacitance Cornell Dubilier 84H9848
ALUMINUM ELECTROLYTIC CAPACITOR 2600UF, SCREW; Capacitance:2600µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:130mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2600UF, SCREW; Capacitance:2600µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:130mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84H9848
Product Name Aluminum Electrolytic Capacitor 2600Uf, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers