ALUMINUM ELECTROLYTIC CAPACITOR 25000UF, 50V, +75, -10%, SCREW; Capacitance:25000µF;
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 69K1848 | 70186970 |
| Product Name | Aluminum Electrolytic Capacitor 25000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier | Capacitor, Al;25000uF;High Cap. Computer Grade;Screw;-10%,+75%;50WVDC;65SVDC |
| Configuration / Form Factor | Screw | Screw Terminal |
| Capacitance Type | Fixed | |
| Capacitance Range | 25000 microF | 25000 microF |
| Capacitance Tolerance | 75 (+/- %) | |
| WVDC | 50 volts | 50 volts |