ALUMINUM ELECTROLYTIC CAPACITOR 25000UF, 200V, +50%,-10%,SCREW; Capacitance:25000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H1110 |
| Product Name | Aluminum Electrolytic Capacitor 25000Uf, 200V, +50%,-10%,screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 25000 microF |