Cornell Dubilier Aluminum Electrolytic Capacitor 250Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS251T450R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 450V, +50%, -10%, SCREW; Capacitance:250µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.308ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 450V, +50%, -10%, SCREW; Capacitance:250µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.308ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 250Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 69K1845 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 250Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
69K1845
Aluminum Electrolytic Capacitor 250Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier 69K1845
ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 450V, +50%, -10%, SCREW; Capacitance:250µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.308ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 450V, +50%, -10%, SCREW; Capacitance:250µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.308ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1845
Product Name Aluminum Electrolytic Capacitor 250Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 250 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers