Cornell Dubilier Aluminum Electrolytic Capacitor 24000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier CGS243U150X8L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 150V, +75,-10%, SCREW; Capacitance:24000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 150V, +75,-10%, SCREW; Capacitance:24000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 24000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier - 61H4618 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 24000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier
61H4618
Aluminum Electrolytic Capacitor 24000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier 61H4618
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 150V, +75,-10%, SCREW; Capacitance:24000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 150V, +75,-10%, SCREW; Capacitance:24000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61H4618
Product Name Aluminum Electrolytic Capacitor 24000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 24000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers