Cornell Dubilier Aluminum Electrolytic Capacitor 24000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS243U016R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 16V, +75, -10%, SCREW; Capacitance:24000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.032ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 16V, +75, -10%, SCREW; Capacitance:24000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.032ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 24000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1843 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 24000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1843
Aluminum Electrolytic Capacitor 24000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1843
ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 16V, +75, -10%, SCREW; Capacitance:24000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.032ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 24000UF, 16V, +75, -10%, SCREW; Capacitance:24000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.032ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1843
Product Name Aluminum Electrolytic Capacitor 24000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 24000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details