Cornell Dubilier Aluminum Electrolytic Capacitor 240Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS241T500U2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 240UF, 500V, +50%, -10%, SCREW; Capacitance:240µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.416ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 240UF, 500V, +50%, -10%, SCREW; Capacitance:240µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.416ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 240Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H1106 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 240Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H1106
Aluminum Electrolytic Capacitor 240Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H1106
ALUMINUM ELECTROLYTIC CAPACITOR 240UF, 500V, +50%, -10%, SCREW; Capacitance:240µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.416ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 240UF, 500V, +50%, -10%, SCREW; Capacitance:240µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.416ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1106
Product Name Aluminum Electrolytic Capacitor 240Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 240 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details