Cornell Dubilier Aluminum Electrolytic Capacitor 23000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS233U016V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 23000UF, 16V, +75, -10%, SCREW; Capacitance:23000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.027ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 23000UF, 16V, +75, -10%, SCREW; Capacitance:23000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.027ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 23000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1838 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 23000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1838
Aluminum Electrolytic Capacitor 23000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1838
ALUMINUM ELECTROLYTIC CAPACITOR 23000UF, 16V, +75, -10%, SCREW; Capacitance:23000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.027ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 23000UF, 16V, +75, -10%, SCREW; Capacitance:23000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.027ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1838
Product Name Aluminum Electrolytic Capacitor 23000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 23000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details