Cornell Dubilier Aluminum Electrolytic Capacitor 2200Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS222U075R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 75V, +75, -10%, SCREW; Capacitance:2200µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 75V, +75, -10%, SCREW; Capacitance:2200µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2200Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1836 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1836
Aluminum Electrolytic Capacitor 2200Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1836
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 75V, +75, -10%, SCREW; Capacitance:2200µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 75V, +75, -10%, SCREW; Capacitance:2200µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;2200uF;High Cap. ComputerGrade;Screw;-10%,+75%;75WVDC;95SVDC - 70187001 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;2200uF;High Cap. ComputerGrade;Screw;-10%,+75%;75WVDC;95SVDC
70187001
Capacitor, Al;2200uF;High Cap. ComputerGrade;Screw;-10%,+75%;75WVDC;95SVDC 70187001
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 69K1836 70187001
Product Name Aluminum Electrolytic Capacitor 2200Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;2200uF;High Cap. ComputerGrade;Screw;-10%,+75%;75WVDC;95SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
Features Polarized
Capacitance Range 2200 microF 2200 microF
Capacitance Tolerance 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers