Cornell Dubilier Aluminum Electrolytic Capacitor 2200Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS222T200V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 200V, +50%,-10%, SCREW; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.054ohmRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 200V, +50%,-10%, SCREW; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.054ohmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2200Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 07C9712 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
07C9712
Aluminum Electrolytic Capacitor 2200Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 07C9712
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 200V, +50%,-10%, SCREW; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.054ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 200V, +50%,-10%, SCREW; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.054ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Al;2200uF;High Cap. ComputerGrade;Screw;-10%,+50%;200WVDC;250SVDC - 70186896 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;2200uF;High Cap. ComputerGrade;Screw;-10%,+50%;200WVDC;250SVDC
70186896
Capacitor, Al;2200uF;High Cap. ComputerGrade;Screw;-10%,+50%;200WVDC;250SVDC 70186896
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 07C9712 70186896
Product Name Aluminum Electrolytic Capacitor 2200Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;2200uF;High Cap. ComputerGrade;Screw;-10%,+50%;200WVDC;250SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
Capacitance Range 2200 microF 2200 microF
Capacitance Tolerance 50 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details