Cornell Dubilier Aluminum Electrolytic Capacitor, 0.21F, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS214U063X8L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.21F, 63V, +75, -10%, SCREW; Capacitance:0.21F; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.21F, 63V, +75, -10%, SCREW; Capacitance:0.21F; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 0.21F, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier - 25C6534 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.21F, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier
25C6534
Aluminum Electrolytic Capacitor, 0.21F, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier 25C6534
ALUMINUM ELECTROLYTIC CAPACITOR, 0.21F, 63V, +75, -10%, SCREW; Capacitance:0.21F; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.21F, 63V, +75, -10%, SCREW; Capacitance:0.21F; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25C6534
Product Name Aluminum Electrolytic Capacitor, 0.21F, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details