Cornell Dubilier Aluminum Electrolytic Capacitor 2100Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS212T500W5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 500V, +50%,-10%, SCREW; Capacitance:2100µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.049ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 500V, +50%,-10%, SCREW; Capacitance:2100µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.049ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2100Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1091 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2100Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1091
Aluminum Electrolytic Capacitor 2100Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1091
ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 500V, +50%,-10%, SCREW; Capacitance:2100µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.049ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 500V, +50%,-10%, SCREW; Capacitance:2100µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.049ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1091
Product Name Aluminum Electrolytic Capacitor 2100Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 2100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details