Cornell Dubilier Aluminum Electrolytic Capacitor 2100Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS212T200V4C3PL

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 200V, +50%,-10%, SCREW; Capacitance:2100µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 200V, +50%,-10%, SCREW; Capacitance:2100µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2100Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 66H8739 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2100Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
66H8739
Aluminum Electrolytic Capacitor 2100Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 66H8739
ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 200V, +50%,-10%, SCREW; Capacitance:2100µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 200V, +50%,-10%, SCREW; Capacitance:2100µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66H8739
Product Name Aluminum Electrolytic Capacitor 2100Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers