Cornell Dubilier Capacitor, Al; 210uF; High Cap. Computer Grade; Screw; -10%, +50%; 450WVDC; 525S CGS211T450R4C

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al; 210uF; High Cap. Computer Grade; Screw; -10%, +50%; 450WVDC; 525S - 70187009 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al; 210uF; High Cap. Computer Grade; Screw; -10%, +50%; 450WVDC; 525S
70187009
Capacitor, Al; 210uF; High Cap. Computer Grade; Screw; -10%, +50%; 450WVDC; 525S 70187009
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 210Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 69K1832 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 210Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
69K1832
Aluminum Electrolytic Capacitor 210Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier 69K1832
ALUMINUM ELECTROLYTIC CAPACITOR 210UF, 450V, +50%, -10%, SCREW; Capacitance:210µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.332ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 210UF, 450V, +50%, -10%, SCREW; Capacitance:210µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.332ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70187009 69K1832
Product Name Capacitor, Al; 210uF; High Cap. Computer Grade; Screw; -10%, +50%; 450WVDC; 525S Aluminum Electrolytic Capacitor 210Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 210 microF 210 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details