Cornell Dubilier Aluminum Electrolytic Capacitor, 20000Uf, 63V, +75,-10%, Screw; Capacitance Cornell Dubilier CGS203U063R5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 20000UF, 63V, +75,-10%, SCREW; Capacitance:20000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 20000UF, 63V, +75,-10%, SCREW; Capacitance:20000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 20000Uf, 63V, +75,-10%, Screw; Capacitance Cornell Dubilier - 67K2798 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 20000Uf, 63V, +75,-10%, Screw; Capacitance Cornell Dubilier
67K2798
Aluminum Electrolytic Capacitor, 20000Uf, 63V, +75,-10%, Screw; Capacitance Cornell Dubilier 67K2798
ALUMINUM ELECTROLYTIC CAPACITOR, 20000UF, 63V, +75,-10%, SCREW; Capacitance:20000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 20000UF, 63V, +75,-10%, SCREW; Capacitance:20000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67K2798
Product Name Aluminum Electrolytic Capacitor, 20000Uf, 63V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 20000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details