Cornell Dubilier Aluminum Electrolytic Capacitor 20000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS203U050V5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 50V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 50V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 20000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 07C9710 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
07C9710
Aluminum Electrolytic Capacitor 20000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 07C9710
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 50V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 50V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;20000uF;High Cap. Computer Grade;Screw;-10%,+75%;50WVDC;65SVDC - 70186969 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;20000uF;High Cap. Computer Grade;Screw;-10%,+75%;50WVDC;65SVDC
70186969
Capacitor, Al;20000uF;High Cap. Computer Grade;Screw;-10%,+75%;50WVDC;65SVDC 70186969
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 07C9710 70186969
Product Name Aluminum Electrolytic Capacitor 20000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;20000uF;High Cap. Computer Grade;Screw;-10%,+75%;50WVDC;65SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
Capacitance Range 20000 microF 20000 microF
Capacitance Tolerance 75 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details