Cornell Dubilier Aluminum Electrolytic Capacitor 20000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS203U030R5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 30V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.013ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 30V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.013ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 20000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1085 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1085
Aluminum Electrolytic Capacitor 20000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1085
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 30V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.013ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 30V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.013ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1085
Product Name Aluminum Electrolytic Capacitor 20000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 20000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details