ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 450V, +50%,-10%, SCREW; Capacitance:2000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.045ohmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 81C9864 |
| Product Name | Aluminum Electrolytic Capacitor 2000Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Capacitance Range | 2000 microF |