Cornell Dubilier Aluminum Electrolytic Capacitor 19000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS193U063V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 19000UF, 63V, +75, -10%, SCREW; Capacitance:19000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 19000UF, 63V, +75, -10%, SCREW; Capacitance:19000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 19000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1075 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 19000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1075
Aluminum Electrolytic Capacitor 19000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1075
ALUMINUM ELECTROLYTIC CAPACITOR 19000UF, 63V, +75, -10%, SCREW; Capacitance:19000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 19000UF, 63V, +75, -10%, SCREW; Capacitance:19000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1075
Product Name Aluminum Electrolytic Capacitor 19000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 19000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details