The Aluminum Electrolytic Capacitor with a capacitance of 1900 µF and a voltage rating of 350 V is designed for high current filtering and energy storage applications. It features a capacitance tolerance of +50% to -10%, making it suitable for various demanding environments. The capacitor is equipped with screw terminals for secure connections and is compliant with RoHS regulations, ensuring it meets environmental standards. It has a rated lifetime of 3000 hours at a temperature of 105 °C, which indicates its reliability in high-temperature applications. This capacitor is part of the Cornell Dubilier CGS series, known for its high capacitance and voltage ratings, making it a viable option for engineers seeking robust performance in their projects.
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 350V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 40C1996 |
| Product Name | Aluminum Electrolytic Capacitor 1900Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1900 microF |