Cornell Dubilier Aluminum Electrolytic Capacitor 1900Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS192T250W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 250V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.078ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 250V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.078ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1900Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 90B3379 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1900Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
90B3379
Aluminum Electrolytic Capacitor 1900Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 90B3379
ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 250V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.078ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1900UF, 250V, +50%,-10%, SCREW; Capacitance:1900µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.078ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 90B3379
Product Name Aluminum Electrolytic Capacitor 1900Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details