Cornell Dubilier Aluminum Electrolytic Capacitor 18000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS183U075V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 18000UF, 75V, +75, -10%, SCREW; Capacitance:18000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.023ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 18000UF, 75V, +75, -10%, SCREW; Capacitance:18000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.023ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 18000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1066 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 18000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1066
Aluminum Electrolytic Capacitor 18000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1066
ALUMINUM ELECTROLYTIC CAPACITOR 18000UF, 75V, +75, -10%, SCREW; Capacitance:18000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.023ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 18000UF, 75V, +75, -10%, SCREW; Capacitance:18000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.023ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1066
Product Name Aluminum Electrolytic Capacitor 18000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 18000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details