Cornell Dubilier Aluminum Electrolytic Capacitor 17000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier CGS173U150W5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 150V, +75,-10%, SCREW; Capacitance:17000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 150V, +75,-10%, SCREW; Capacitance:17000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 17000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier - 62H1061 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 17000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier
62H1061
Aluminum Electrolytic Capacitor 17000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier 62H1061
ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 150V, +75,-10%, SCREW; Capacitance:17000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 150V, +75,-10%, SCREW; Capacitance:17000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1061
Product Name Aluminum Electrolytic Capacitor 17000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 17000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C242U200BB2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers