ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 40V, +75, -10%, SCREW; Capacitance:17000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H1059 |
| Product Name | Aluminum Electrolytic Capacitor 17000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Capacitance Range | 17000 microF |