ALUMINUM ELECTROLYTIC CAPACITOR 1700UF, 100V, +75, -10%, SCREW; Capacitance:1700µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.069ohmRoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70187045 | 69K1822 |
| Product Name | Capacitor, Al;1700uF;High Cap. ComputerGrade;Screw;-10%,+75%;100WVDC;125SVDC | Aluminum Electrolytic Capacitor 1700Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw Terminal | Screw |
| Applications | General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 1700 microF | 1700 microF |