Cornell Dubilier Aluminum Electrolytic Capacitor, 0.15F, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS154U016X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.15F, 16V, +75, -10%, SCREW; Capacitance:0.15F; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.15F, 16V, +75, -10%, SCREW; Capacitance:0.15F; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 0.15F, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 93B3728 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.15F, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
93B3728
Aluminum Electrolytic Capacitor, 0.15F, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 93B3728
ALUMINUM ELECTROLYTIC CAPACITOR, 0.15F, 16V, +75, -10%, SCREW; Capacitance:0.15F; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.15F, 16V, +75, -10%, SCREW; Capacitance:0.15F; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 93B3728
Product Name Aluminum Electrolytic Capacitor, 0.15F, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers