Cornell Dubilier Aluminum Electrolytic Capacitor 1500Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS152T450X5C3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 450V, +50%,-10%, SCREW; Capacitance:1500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.057ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 450V, +50%,-10%, SCREW; Capacitance:1500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.057ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1500Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 14C4477 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1500Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
14C4477
Aluminum Electrolytic Capacitor 1500Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 14C4477
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 450V, +50%,-10%, SCREW; Capacitance:1500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.057ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 450V, +50%,-10%, SCREW; Capacitance:1500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.057ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14C4477
Product Name Aluminum Electrolytic Capacitor 1500Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details