Cornell Dubilier Aluminum Electrolytic Capacitor, 0.14F, 6.3V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS144U6R3R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.14F, 6.3V, +75, -10%, SCREW; Capacitance:0.14F; Voltage(DC):6.3V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.14F, 6.3V, +75, -10%, SCREW; Capacitance:0.14F; Voltage(DC):6.3V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 0.14F, 6.3V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1044 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.14F, 6.3V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1044
Aluminum Electrolytic Capacitor, 0.14F, 6.3V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1044
ALUMINUM ELECTROLYTIC CAPACITOR, 0.14F, 6.3V, +75, -10%, SCREW; Capacitance:0.14F; Voltage(DC):6.3V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.14F, 6.3V, +75, -10%, SCREW; Capacitance:0.14F; Voltage(DC):6.3V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1044
Product Name Aluminum Electrolytic Capacitor, 0.14F, 6.3V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 140000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details