Cornell Dubilier Aluminum Electrolytic Capacitor 1400Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS142T350R5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 350V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.074ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 350V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.074ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1400Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1036 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1400Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1036
Aluminum Electrolytic Capacitor 1400Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1036
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 350V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.074ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 350V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.074ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1036
Product Name Aluminum Electrolytic Capacitor 1400Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details