Cornell Dubilier Aluminum Electrolytic Capacitor 140Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS141T450R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 140UF, 450V, +50%, -10%, SCREW; Capacitance:140µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.496ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 140UF, 450V, +50%, -10%, SCREW; Capacitance:140µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.496ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 140Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 69K1809 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 140Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
69K1809
Aluminum Electrolytic Capacitor 140Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier 69K1809
ALUMINUM ELECTROLYTIC CAPACITOR 140UF, 450V, +50%, -10%, SCREW; Capacitance:140µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.496ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 140UF, 450V, +50%, -10%, SCREW; Capacitance:140µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.496ohm RoHS Compliant: Yes

Supplier's Site
Capacitor;Aluminum Electrolytic;Cap 140uF;Tol-10%,+50%;Vol-Rtg 450 VDC;Screw - 70186981 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 140uF;Tol-10%,+50%;Vol-Rtg 450 VDC;Screw
70186981
Capacitor;Aluminum Electrolytic;Cap 140uF;Tol-10%,+50%;Vol-Rtg 450 VDC;Screw 70186981
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 69K1809 70186981
Product Name Aluminum Electrolytic Capacitor 140Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier Capacitor;Aluminum Electrolytic;Cap 140uF;Tol-10%,+50%;Vol-Rtg 450 VDC;Screw
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 140 microF 140 microF
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details