Cornell Dubilier Aluminum Electrolytic Capacitor 13000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS133U050R2L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 50V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.027ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 50V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.027ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 13000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1031 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 13000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1031
Aluminum Electrolytic Capacitor 13000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1031
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 50V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.027ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 50V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.027ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1031
Product Name Aluminum Electrolytic Capacitor 13000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 13000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers