Cornell Dubilier Aluminum Electrolytic Capacitor 13000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS133U040R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 40V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.033ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 40V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.033ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 13000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1030 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 13000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1030
Aluminum Electrolytic Capacitor 13000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1030
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 40V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.033ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 40V, +75, -10%, SCREW; Capacitance:13000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.033ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1030
Product Name Aluminum Electrolytic Capacitor 13000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 13000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers