The Aluminum Electrolytic Capacitor with a capacitance of 1300 µF and a voltage rating of 400 V is designed for high current filtering and energy storage applications. It features a capacitance tolerance of +50% to -10%, ensuring flexibility in various circuit designs. The capacitor is equipped with screw terminals for secure connections and is compliant with RoHS regulations, indicating it is free from hazardous substances. It has a rated lifetime of 3000 hours at a temperature of 105 °C, making it suitable for demanding environments. This capacitor is part of the Cornell Dubilier CGS series, known for its high capacitance and voltage capabilities, making it a reliable choice for engineers seeking robust performance in their projects.
ALUMINUM ELECTROLYTIC CAPACITOR 1300UF, 400V, +50%,-10%, SCREW; Capacitance:1300µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 38H9098 |
| Product Name | Aluminum Electrolytic Capacitor 1300Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1300 microF |