Cornell Dubilier Aluminum Electrolytic Capacitor 1300Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS132T350V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1300UF, 350V, +50%,-10%, SCREW; Capacitance:1300µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.085ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1300UF, 350V, +50%,-10%, SCREW; Capacitance:1300µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.085ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1300Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1026 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1300Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1026
Aluminum Electrolytic Capacitor 1300Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1026
ALUMINUM ELECTROLYTIC CAPACITOR 1300UF, 350V, +50%,-10%, SCREW; Capacitance:1300µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.085ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1300UF, 350V, +50%,-10%, SCREW; Capacitance:1300µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.085ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1026
Product Name Aluminum Electrolytic Capacitor 1300Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details