Cornell Dubilier Aluminum Electrolytic Capacitor 12000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS123U050R5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 50V, +75, -10%, SCREW; Capacitance:12000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 50V, +75, -10%, SCREW; Capacitance:12000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 12000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1805 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 12000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1805
Aluminum Electrolytic Capacitor 12000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1805
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 50V, +75, -10%, SCREW; Capacitance:12000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 50V, +75, -10%, SCREW; Capacitance:12000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1805
Product Name Aluminum Electrolytic Capacitor 12000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 12000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details