Cornell Dubilier Aluminum Electrolytic Capacitor 12000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS123U025R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 25V, +75, -10%, SCREW; Capacitance:12000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 25V, +75, -10%, SCREW; Capacitance:12000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 12000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 93B4940 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 12000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
93B4940
Aluminum Electrolytic Capacitor 12000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 93B4940
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 25V, +75, -10%, SCREW; Capacitance:12000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 25V, +75, -10%, SCREW; Capacitance:12000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 93B4940
Product Name Aluminum Electrolytic Capacitor 12000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 12000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details