Cornell Dubilier Aluminum Electrolytic Capacitor, 11000Uf, 50V, +75,-10%, Screw; Capacitance Cornell Dubilier CGS113U050V3C3PL

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 11000UF, 50V, +75,-10%, SCREW; Capacitance:11000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 11000UF, 50V, +75,-10%, SCREW; Capacitance:11000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 11000Uf, 50V, +75,-10%, Screw; Capacitance Cornell Dubilier - 19H9946 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 11000Uf, 50V, +75,-10%, Screw; Capacitance Cornell Dubilier
19H9946
Aluminum Electrolytic Capacitor, 11000Uf, 50V, +75,-10%, Screw; Capacitance Cornell Dubilier 19H9946
ALUMINUM ELECTROLYTIC CAPACITOR, 11000UF, 50V, +75,-10%, SCREW; Capacitance:11000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 11000UF, 50V, +75,-10%, SCREW; Capacitance:11000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19H9946
Product Name Aluminum Electrolytic Capacitor, 11000Uf, 50V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 11000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details