Cornell Dubilier Aluminum Electrolytic Capacitor 10000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS103U050V2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 50V, +75, -10%, SCREW; Capacitance:10000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.049ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 50V, +75, -10%, SCREW; Capacitance:10000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.049ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 07C9697 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
07C9697
Aluminum Electrolytic Capacitor 10000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 07C9697
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 50V, +75, -10%, SCREW; Capacitance:10000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.049ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 50V, +75, -10%, SCREW; Capacitance:10000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.049ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9697
Product Name Aluminum Electrolytic Capacitor 10000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details