Cornell Dubilier Aluminum Electrolytic Capacitor 9600Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier CGR962U040V3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 9600UF, 40V, +75, -10%, SCREW; Capacitance:9600µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 9600UF, 40V, +75, -10%, SCREW; Capacitance:9600µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 9600Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 13F3718 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 9600Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
13F3718
Aluminum Electrolytic Capacitor 9600Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 13F3718
ALUMINUM ELECTROLYTIC CAPACITOR 9600UF, 40V, +75, -10%, SCREW; Capacitance:9600µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 9600UF, 40V, +75, -10%, SCREW; Capacitance:9600µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13F3718
Product Name Aluminum Electrolytic Capacitor 9600Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 9600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details