Cornell Dubilier Aluminum Electrolytic Capacitor 8800Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier CGR882U030R2L3PL

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8800UF, 30V, +75, -10%, SCREW; Capacitance:8800µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8800UF, 30V, +75, -10%, SCREW; Capacitance:8800µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8800Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier - 07H9085 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8800Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
07H9085
Aluminum Electrolytic Capacitor 8800Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier 07H9085
ALUMINUM ELECTROLYTIC CAPACITOR 8800UF, 30V, +75, -10%, SCREW; Capacitance:8800µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8800UF, 30V, +75, -10%, SCREW; Capacitance:8800µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07H9085
Product Name Aluminum Electrolytic Capacitor 8800Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 8800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details