Cornell Dubilier Aluminum Electrolytic Capacitor 66000Uf, 7.5V, +75,-10%, Screw; Capacitance Cornell Dubilier CGR663U7R5V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 66000UF, 7.5V, +75,-10%, SCREW; Capacitance:66000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 66000UF, 7.5V, +75,-10%, SCREW; Capacitance:66000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 66000Uf, 7.5V, +75,-10%, Screw; Capacitance Cornell Dubilier - 62H0994 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 66000Uf, 7.5V, +75,-10%, Screw; Capacitance Cornell Dubilier
62H0994
Aluminum Electrolytic Capacitor 66000Uf, 7.5V, +75,-10%, Screw; Capacitance Cornell Dubilier 62H0994
ALUMINUM ELECTROLYTIC CAPACITOR 66000UF, 7.5V, +75,-10%, SCREW; Capacitance:66000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 66000UF, 7.5V, +75,-10%, SCREW; Capacitance:66000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0994
Product Name Aluminum Electrolytic Capacitor 66000Uf, 7.5V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 66000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers