Cornell Dubilier Aluminum Electrolytic Capacitor 42000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier CGR423U016V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 42000UF, 16V, +75, -10%, SCREW; Capacitance:42000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 42000UF, 16V, +75, -10%, SCREW; Capacitance:42000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 42000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 13F3694 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 42000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
13F3694
Aluminum Electrolytic Capacitor 42000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 13F3694
ALUMINUM ELECTROLYTIC CAPACITOR 42000UF, 16V, +75, -10%, SCREW; Capacitance:42000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 42000UF, 16V, +75, -10%, SCREW; Capacitance:42000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13F3694
Product Name Aluminum Electrolytic Capacitor 42000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 42000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details