Cornell Dubilier Aluminum Electrolytic Capacitor 4100Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGR412U050R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 50V, +75, -10%, SCREW; Capacitance:4100µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 50V, +75, -10%, SCREW; Capacitance:4100µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4100Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H0993 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4100Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H0993
Aluminum Electrolytic Capacitor 4100Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H0993
ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 50V, +75, -10%, SCREW; Capacitance:4100µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 50V, +75, -10%, SCREW; Capacitance:4100µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0993
Product Name Aluminum Electrolytic Capacitor 4100Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 4100 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101873U025BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers