Cornell Dubilier Aluminum Electrolytic Capacitor 4100Uf, 75V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGR412T075U4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 75V, +50%, -10%, SCREW; Capacitance:4100µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 75V, +50%, -10%, SCREW; Capacitance:4100µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4100Uf, 75V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H0992 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4100Uf, 75V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H0992
Aluminum Electrolytic Capacitor 4100Uf, 75V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H0992
ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 75V, +50%, -10%, SCREW; Capacitance:4100µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 75V, +50%, -10%, SCREW; Capacitance:4100µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.014ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0992
Product Name Aluminum Electrolytic Capacitor 4100Uf, 75V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers