Cornell Dubilier Aluminum Electrolytic Capacitor 3500Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGR352T200X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 200V, +50%,-10%, SCREW; Capacitance:3500µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 200V, +50%,-10%, SCREW; Capacitance:3500µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3500Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 20C2522 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3500Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
20C2522
Aluminum Electrolytic Capacitor 3500Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 20C2522
ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 200V, +50%,-10%, SCREW; Capacitance:3500µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 200V, +50%,-10%, SCREW; Capacitance:3500µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 20C2522
Product Name Aluminum Electrolytic Capacitor 3500Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 3500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details