Cornell Dubilier Aluminum Electrolytic Capacitor 330Uf, 100V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGR331T100R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 100V, +50%, -10%, SCREW; Capacitance:330µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.094ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 100V, +50%, -10%, SCREW; Capacitance:330µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.094ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 330Uf, 100V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H0990 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 100V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H0990
Aluminum Electrolytic Capacitor 330Uf, 100V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H0990
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 100V, +50%, -10%, SCREW; Capacitance:330µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.094ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 100V, +50%, -10%, SCREW; Capacitance:330µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.094ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0990
Product Name Aluminum Electrolytic Capacitor 330Uf, 100V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details