Cornell Dubilier Aluminum Electrolytic Capacitor 30000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier CGR303U030W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 30V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.006ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 30V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.006ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 30000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier - 13F3712 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 30000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
13F3712
Aluminum Electrolytic Capacitor 30000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier 13F3712
ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 30V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.006ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 30V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.006ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13F3712
Product Name Aluminum Electrolytic Capacitor 30000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 30000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers