Cornell Dubilier Aluminum Electrolytic Capacitor 16000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier CGR163U016U2L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 16V, +75, -10%, SCREW; Capacitance:16000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 16V, +75, -10%, SCREW; Capacitance:16000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 16000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1782 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 16000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1782
Aluminum Electrolytic Capacitor 16000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1782
ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 16V, +75, -10%, SCREW; Capacitance:16000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 16000UF, 16V, +75, -10%, SCREW; Capacitance:16000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1782
Product Name Aluminum Electrolytic Capacitor 16000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 16000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details